Vishay Intertechnology, Inc. RES 59K OHM 1/2W .5% AXIAL CMF5559K000DHRE

Description
RES 59Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/2W .5% AXIAL - CMF5559K000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/2W .5% AXIAL
CMF5559K000DHRE
RES 59K OHM 1/2W .5% AXIAL CMF5559K000DHRE
RES 59Kohm 1/2W .5% AXIAL

RES 59Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559K000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K000DHRE-ND
Through Hole Resistors CMF5559K000DHRE-ND
59 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5559K000DHRE CMF5559K000DHRE-ND
Product Name RES 59K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details