Vishay Intertechnology, Inc. RES 59K OHM 1/2W .1% AXIAL CMF5559K000BERE70

Description
RES 59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/2W .1% AXIAL - CMF5559K000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/2W .1% AXIAL
CMF5559K000BERE70
RES 59K OHM 1/2W .1% AXIAL CMF5559K000BERE70
RES 59Kohm 1/2W .1% AXIAL

RES 59Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559K000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K000BERE70-ND
Through Hole Resistors CMF5559K000BERE70-ND
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 59 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6614 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 59 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6614
Cmf55, 59 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6614
CMF55, 59 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 59 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559K000BERE70 CMF5559K000BERE70-ND 41C6614
Product Name RES 59K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 59 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers