Vishay Intertechnology, Inc. RES 59K OHM 1/2W .1% AXIAL CMF5559K000BERE

Description
RES 59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/2W .1% AXIAL - CMF5559K000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/2W .1% AXIAL
CMF5559K000BERE
RES 59K OHM 1/2W .1% AXIAL CMF5559K000BERE
RES 59Kohm 1/2W .1% AXIAL

RES 59Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5559K000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K000BERE-ND
Through Hole Resistors CMF5559K000BERE-ND
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5559K000BERE CMF5559K000BERE-ND
Product Name RES 59K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers