Vishay Intertechnology, Inc. Through Hole Resistors CMF5559K000BEEB70

Description
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5559K000BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5559K000BEEB70-ND
Through Hole Resistors CMF5559K000BEEB70-ND
59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 59K OHM 1/2W .1% AXIAL - CMF5559K000BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/2W .1% AXIAL
CMF5559K000BEEB70
RES 59K OHM 1/2W .1% AXIAL CMF5559K000BEEB70
RES 59Kohm 1/2W .1% AXIAL

RES 59Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 59K .1% T-9 Eb E3 Vishay - 68P9763 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 59K .1% T-9 Eb E3 Vishay
68P9763
Cmf-55-70 59K .1% T-9 Eb E3 Vishay 68P9763
CMF-55-70 59K .1% T-9 EB e3

CMF-55-70 59K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5559K000BEEB70-ND CMF5559K000BEEB70 68P9763
Product Name Through Hole Resistors RES 59K OHM 1/2W .1% AXIAL Cmf-55-70 59K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details