Vishay Intertechnology, Inc. Through Hole Resistors CMF55597R00BHEB

Description
597 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
597 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55597R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55597R00BHEB-ND
Through Hole Resistors CMF55597R00BHEB-ND
597 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

597 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 597 OHM 1/2W .1% AXIAL - CMF55597R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 597 OHM 1/2W .1% AXIAL
CMF55597R00BHEB
RES 597 OHM 1/2W .1% AXIAL CMF55597R00BHEB
RES 597ohm 1/2W .1% AXIAL

RES 597ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 597 .1% T-2 Eb E3 Vishay - 68P9826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 597 .1% T-2 Eb E3 Vishay
68P9826
Cmf-55 597 .1% T-2 Eb E3 Vishay 68P9826
CMF-55 597 .1% T-2 EB e3

CMF-55 597 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55597R00BHEB-ND CMF55597R00BHEB 68P9826
Product Name Through Hole Resistors RES 597 OHM 1/2W .1% AXIAL Cmf-55 597 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 597 ohms 597 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers