Vishay Intertechnology, Inc. Through Hole Resistors CMF55590R00FKR6

Description
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55590R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55590R00FKR6-ND
Through Hole Resistors CMF55590R00FKR6-ND
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 590 OHM 1/2W 1% AXIAL - CMF55590R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W 1% AXIAL
CMF55590R00FKR6
RES 590 OHM 1/2W 1% AXIAL CMF55590R00FKR6
RES 590ohm 1/2W 1% AXIAL

RES 590ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,590Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,590Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6670
Resistor,metal Film,590Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6670
Resistor,Metal Film,590Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,590Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55590R00FKR6-ND CMF55590R00FKR6 41C6670
Product Name Through Hole Resistors RES 590 OHM 1/2W 1% AXIAL Resistor,metal Film,590Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers