Vishay Intertechnology, Inc. RES 590 OHM 1/2W 1% AXIAL CMF55590R00FHRE

Description
RES 590ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/2W 1% AXIAL - CMF55590R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W 1% AXIAL
CMF55590R00FHRE
RES 590 OHM 1/2W 1% AXIAL CMF55590R00FHRE
RES 590ohm 1/2W 1% AXIAL

RES 590ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55590R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55590R00FHRE-ND
Through Hole Resistors CMF55590R00FHRE-ND
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 590 1% T-2 R36 Vishay - 68P9818 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 590 1% T-2 R36 Vishay
68P9818
Cmf-55 590 1% T-2 R36 Vishay 68P9818
CMF-55 590 1% T-2 R36

CMF-55 590 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55590R00FHRE CMF55590R00FHRE-ND 68P9818
Product Name RES 590 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 590 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers