Vishay Intertechnology, Inc. RES 590 OHM 1% 50PPM 1/2W CMF55590R00FHEB

Description
RES 590ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 590ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1% 50PPM 1/2W - CMF55590R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1% 50PPM 1/2W
CMF55590R00FHEB
RES 590 OHM 1% 50PPM 1/2W CMF55590R00FHEB
RES 590ohm 1% 50PPM 1/2W

RES 590ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF590HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF590HFCT-ND
Through Hole Resistors CMF590HFCT-ND
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF590HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF590HFTR-ND
Through Hole Resistors CMF590HFTR-ND
590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55590R00FHEB CMF590HFCT-ND
Product Name RES 590 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details