Vishay Intertechnology, Inc. RES 590 OHM 1/2W .1% AXIAL CMF55590R00BEEB

Description
RES 590ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/2W .1% AXIAL - CMF55590R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/2W .1% AXIAL
CMF55590R00BEEB
RES 590 OHM 1/2W .1% AXIAL CMF55590R00BEEB
RES 590ohm 1/2W .1% AXIAL

RES 590ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55590R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55590R00BEEB-ND
Through Hole Resistors CMF55590R00BEEB-ND
590 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 590 .1% T-9 Eb E3 Vishay - 68P9810 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 590 .1% T-9 Eb E3 Vishay
68P9810
Cmf-55 590 .1% T-9 Eb E3 Vishay 68P9810
CMF-55 590 .1% T-9 EB e3

CMF-55 590 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55590R00BEEB CMF55590R00BEEB-ND 68P9810
Product Name RES 590 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 590 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers