Vishay Intertechnology, Inc. Through Hole Resistors CMF55590K00FKR6

Description
590 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
590 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55590K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55590K00FKR6-ND
Through Hole Resistors CMF55590K00FKR6-ND
590 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 590K OHM 1/2W 1% AXIAL - CMF55590K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/2W 1% AXIAL
CMF55590K00FKR6
RES 590K OHM 1/2W 1% AXIAL CMF55590K00FKR6
RES 590Kohm 1/2W 1% AXIAL

RES 590Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,5.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6656
Resistor,metal Film,5.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6656
Resistor,Metal Film,5.9MOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.9MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55590K00FKR6-ND CMF55590K00FKR6 41C6656
Product Name Through Hole Resistors RES 590K OHM 1/2W 1% AXIAL Resistor,metal Film,5.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details