Vishay Intertechnology, Inc. RES 590K OHM 1/2W .5% AXIAL CMF55590K00DHEA

Description
RES 590Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/2W .5% AXIAL - CMF55590K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/2W .5% AXIAL
CMF55590K00DHEA
RES 590K OHM 1/2W .5% AXIAL CMF55590K00DHEA
RES 590Kohm 1/2W .5% AXIAL

RES 590Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55590K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55590K00DHEA-ND
Through Hole Resistors CMF55590K00DHEA-ND
590 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

590 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 590K .5% T-2 Ea E3 Vishay - 68P9802 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 590K .5% T-2 Ea E3 Vishay
68P9802
Cmf-55 590K .5% T-2 Ea E3 Vishay 68P9802
CMF-55 590K .5% T-2 EA e3

CMF-55 590K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55590K00DHEA CMF55590K00DHEA-ND 68P9802
Product Name RES 590K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 590K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details