Vishay Intertechnology, Inc. RES 58.3K OHM 1/2W .1% AXIAL CMF5558K300BHEB

Description
RES 58.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 58.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.3K OHM 1/2W .1% AXIAL - CMF5558K300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.3K OHM 1/2W .1% AXIAL
CMF5558K300BHEB
RES 58.3K OHM 1/2W .1% AXIAL CMF5558K300BHEB
RES 58.3Kohm 1/2W .1% AXIAL

RES 58.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5558K300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5558K300BHEB-ND
Through Hole Resistors CMF5558K300BHEB-ND
58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 58.3K .1% T-2 Eb E3 Vishay - 68P9754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 58.3K .1% T-2 Eb E3 Vishay
68P9754
Cmf-55 58.3K .1% T-2 Eb E3 Vishay 68P9754
CMF-55 58.3K .1% T-2 EB e3

CMF-55 58.3K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5558K300BHEB CMF5558K300BHEB-ND 68P9754
Product Name RES 58.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 58.3K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 58300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers