Vishay Intertechnology, Inc. RES 58.3K OHM 1/2W .1% AXIAL CMF5558K300BHEA

Description
RES 58.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 58.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.3K OHM 1/2W .1% AXIAL - CMF5558K300BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.3K OHM 1/2W .1% AXIAL
CMF5558K300BHEA
RES 58.3K OHM 1/2W .1% AXIAL CMF5558K300BHEA
RES 58.3Kohm 1/2W .1% AXIAL

RES 58.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5558K300BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5558K300BHEA-ND
Through Hole Resistors CMF5558K300BHEA-ND
58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5558K300BHEA CMF5558K300BHEA-ND
Product Name RES 58.3K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 58300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details