Vishay Intertechnology, Inc. Through Hole Resistors CMF5558K300BERE70

Description
58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5558K300BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5558K300BERE70-ND
Through Hole Resistors CMF5558K300BERE70-ND
58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

58.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5558K300BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5558K300BERE70
Metal Film Resistors - CMF5558K300BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 58.3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6593 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 58.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6593
Cmf55, 58.3 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6593
CMF55, 58.3 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 58.3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5558K300BERE70-ND CMF5558K300BERE70 41C6593
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 58.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details