Vishay Intertechnology, Inc. RES 583 OHM 1/2W .1% AXIAL CMF55583R00BHR6

Description
RES 583ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 583ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583 OHM 1/2W .1% AXIAL - CMF55583R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583 OHM 1/2W .1% AXIAL
CMF55583R00BHR6
RES 583 OHM 1/2W .1% AXIAL CMF55583R00BHR6
RES 583ohm 1/2W .1% AXIAL

RES 583ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55583R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55583R00BHR6-ND
Through Hole Resistors CMF55583R00BHR6-ND
583 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

583 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,583Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,583Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6609
Resistor,metal Film,583Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6609
Resistor,Metal Film,583Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,583Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55583R00BHR6 CMF55583R00BHR6-ND 41C6609
Product Name RES 583 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,583Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583 ohms 583 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details