Vishay Intertechnology, Inc. RES 583 OHM 1/2W 0.1% AXIAL CMF55583R00BHBF

Description
RES 583ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 583ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583 OHM 1/2W 0.1% AXIAL - CMF55583R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583 OHM 1/2W 0.1% AXIAL
CMF55583R00BHBF
RES 583 OHM 1/2W 0.1% AXIAL CMF55583R00BHBF
RES 583ohm 1/2W 0.1% AXIAL

RES 583ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55583R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55583R00BHBF-ND
Through Hole Resistors CMF55583R00BHBF-ND
583 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

583 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55583R00BHBF CMF55583R00BHBF-ND
Product Name RES 583 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583 ohms 583 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details