Vishay Intertechnology, Inc. Through Hole Resistors CMF5557R600FKWF

Description
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557R600FKWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600FKWF-ND
Through Hole Resistors CMF5557R600FKWF-ND
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5557R600FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5557R600FKWF
Metal Film Resistors - CMF5557R600FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 57.6 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6566 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 57.6 Ohm, +/1 Percent, 100 Ppm Vishay
41C6566
Cmf55, 57.6 Ohm, +/1 Percent, 100 Ppm Vishay 41C6566
CMF55, 57.6 Ohm, +/- 1 Percent, 100 ppm

CMF55, 57.6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600FKWF-ND CMF5557R600FKWF 41C6566
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 57.6 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details