Vishay Intertechnology, Inc. Through Hole Resistors CMF5557R600FKR870

Description
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557R600FKR870-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600FKR870-ND
Through Hole Resistors CMF5557R600FKR870-ND
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6 OHM 1/2W 1% AXIAL - CMF5557R600FKR870 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W 1% AXIAL
CMF5557R600FKR870
RES 57.6 OHM 1/2W 1% AXIAL CMF5557R600FKR870
RES 57.6ohm 1/2W 1% AXIAL

RES 57.6ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 57.6 1% T-1 Re8 Vishay - 68P9718 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 57.6 1% T-1 Re8 Vishay
68P9718
Cmf-55-70 57.6 1% T-1 Re8 Vishay 68P9718
CMF-55-70 57.6 1% T-1 RE8

CMF-55-70 57.6 1% T-1 RE8

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600FKR870-ND CMF5557R600FKR870 68P9718
Product Name Through Hole Resistors RES 57.6 OHM 1/2W 1% AXIAL Cmf-55-70 57.6 1% T-1 Re8 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details