Vishay Intertechnology, Inc. RES 57.6 OHM 1/2W 1% AXIAL CMF5557R600FKR8

Description
RES 57.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/2W 1% AXIAL - CMF5557R600FKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W 1% AXIAL
CMF5557R600FKR8
RES 57.6 OHM 1/2W 1% AXIAL CMF5557R600FKR8
RES 57.6ohm 1/2W 1% AXIAL

RES 57.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5557R600FKR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600FKR8-ND
Through Hole Resistors CMF5557R600FKR8-ND
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 57.6 1% T-1 Re8 Vishay - 68P9717 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6 1% T-1 Re8 Vishay
68P9717
Cmf-55 57.6 1% T-1 Re8 Vishay 68P9717
CMF-55 57.6 1% T-1 RE8

CMF-55 57.6 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600FKR8 CMF5557R600FKR8-ND 68P9717
Product Name RES 57.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 57.6 1% T-1 Re8 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details