Vishay Intertechnology, Inc. Metal Film Resistors - CMF5557R600FKR770

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5557R600FKR770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5557R600FKR770
Metal Film Resistors - CMF5557R600FKR770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5557R600FKR770-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600FKR770-ND
Through Hole Resistors CMF5557R600FKR770-ND
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 57.6 1% T-1 Re7 Vishay - 68P9716 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 57.6 1% T-1 Re7 Vishay
68P9716
Cmf-55-70 57.6 1% T-1 Re7 Vishay 68P9716
CMF-55-70 57.6 1% T-1 RE7

CMF-55-70 57.6 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600FKR770 CMF5557R600FKR770-ND 68P9716
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 57.6 1% T-1 Re7 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details