Vishay Intertechnology, Inc. RES 57.6 OHM 1/2W 1% AXIAL CMF5557R600FKEB

Description
RES 57.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/2W 1% AXIAL - CMF5557R600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W 1% AXIAL
CMF5557R600FKEB
RES 57.6 OHM 1/2W 1% AXIAL CMF5557R600FKEB
RES 57.6ohm 1/2W 1% AXIAL

RES 57.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5557R600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600FKEB-ND
Through Hole Resistors CMF5557R600FKEB-ND
57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 57.6 1% T-1 Eb E3 Vishay - 48P6977 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6 1% T-1 Eb E3 Vishay
48P6977
Cmf-55 57.6 1% T-1 Eb E3 Vishay 48P6977
CMF-55 57.6 1% T-1 EB e3

CMF-55 57.6 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600FKEB CMF5557R600FKEB-ND 48P6977
Product Name RES 57.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 57.6 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details