Metal Film Resistors - Through Hole
57.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,57.6Ohms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5557R600DHBF | CMF5557R600DHBF-ND | 41C6559 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,57.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 57.6 ohms |