Vishay Intertechnology, Inc. RES 57.6 OHM 1/2W .1% AXIAL CMF5557R600BHR7

Description
RES 57.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/2W .1% AXIAL - CMF5557R600BHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W .1% AXIAL
CMF5557R600BHR7
RES 57.6 OHM 1/2W .1% AXIAL CMF5557R600BHR7
RES 57.6ohm 1/2W .1% AXIAL

RES 57.6ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5557R600BHR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600BHR7-ND
Through Hole Resistors CMF5557R600BHR7-ND
57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 57.6 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C6556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 57.6 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C6556
Cmf55, 57.6 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C6556
CMF55, 57.6 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 57.6 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600BHR7 CMF5557R600BHR7-ND 41C6556
Product Name RES 57.6 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 57.6 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details