Vishay Intertechnology, Inc. Through Hole Resistors CMF5557R600BHEB

Description
57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557R600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600BHEB-ND
Through Hole Resistors CMF5557R600BHEB-ND
57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6 OHM 1/2W .1% AXIAL - CMF5557R600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W .1% AXIAL
CMF5557R600BHEB
RES 57.6 OHM 1/2W .1% AXIAL CMF5557R600BHEB
RES 57.6ohm 1/2W .1% AXIAL

RES 57.6ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 57.6 .1% T-2 Eb E3 Vishay - 68P9703 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6 .1% T-2 Eb E3 Vishay
68P9703
Cmf-55 57.6 .1% T-2 Eb E3 Vishay 68P9703
CMF-55 57.6 .1% T-2 EB e3

CMF-55 57.6 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600BHEB-ND CMF5557R600BHEB 68P9703
Product Name Through Hole Resistors RES 57.6 OHM 1/2W .1% AXIAL Cmf-55 57.6 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details