Vishay Intertechnology, Inc. Through Hole Resistors CMF5557R600BHBF

Description
57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557R600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557R600BHBF-ND
Through Hole Resistors CMF5557R600BHBF-ND
57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6 OHM 1/2W .1% AXIAL - CMF5557R600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/2W .1% AXIAL
CMF5557R600BHBF
RES 57.6 OHM 1/2W .1% AXIAL CMF5557R600BHBF
RES 57.6ohm 1/2W .1% AXIAL

RES 57.6ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,57.6Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6554
Resistor,metal Film,57.6Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6554
Resistor,Metal Film,57.6Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,57.6Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557R600BHBF-ND CMF5557R600BHBF 41C6554
Product Name Through Hole Resistors RES 57.6 OHM 1/2W .1% AXIAL Resistor,metal Film,57.6Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details