Vishay Intertechnology, Inc. Through Hole Resistors CMF5557K600JKBF

Description
57.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557K600JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600JKBF-ND
Through Hole Resistors CMF5557K600JKBF-ND
57.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6K OHM 1/2W 5% AXIAL - CMF5557K600JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/2W 5% AXIAL
CMF5557K600JKBF
RES 57.6K OHM 1/2W 5% AXIAL CMF5557K600JKBF
RES 57.6Kohm 1/2W 5% AXIAL

RES 57.6Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 57.6K 5% T-1 B14 Vishay - 68P9701 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6K 5% T-1 B14 Vishay
68P9701
Cmf-55 57.6K 5% T-1 B14 Vishay 68P9701
CMF-55 57.6K 5% T-1 B14

CMF-55 57.6K 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600JKBF-ND CMF5557K600JKBF 68P9701
Product Name Through Hole Resistors RES 57.6K OHM 1/2W 5% AXIAL Cmf-55 57.6K 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers