Vishay Intertechnology, Inc. Through Hole Resistors CMF5557K600FKRE

Description
57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557K600FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600FKRE-ND
Through Hole Resistors CMF5557K600FKRE-ND
57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6K OHM 1/2W 1% AXIAL - CMF5557K600FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/2W 1% AXIAL
CMF5557K600FKRE
RES 57.6K OHM 1/2W 1% AXIAL CMF5557K600FKRE
RES 57.6Kohm 1/2W 1% AXIAL

RES 57.6Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,57.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6551
Resistor,metal Film,57.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6551
Resistor,Metal Film,57.6KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,57.6KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600FKRE-ND CMF5557K600FKRE 41C6551
Product Name Through Hole Resistors RES 57.6K OHM 1/2W 1% AXIAL Resistor,metal Film,57.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers