Vishay Intertechnology, Inc. RES 57.6K OHM 1/2W 1% AXIAL CMF5557K600FKBF

Description
RES 57.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/2W 1% AXIAL - CMF5557K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/2W 1% AXIAL
CMF5557K600FKBF
RES 57.6K OHM 1/2W 1% AXIAL CMF5557K600FKBF
RES 57.6Kohm 1/2W 1% AXIAL

RES 57.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5557K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600FKBF-ND
Through Hole Resistors CMF5557K600FKBF-ND
57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6550
Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6550
Resistor,Metal Film,576KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,576KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600FKBF CMF5557K600FKBF-ND 41C6550
Product Name RES 57.6K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,576Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details