Vishay Intertechnology, Inc. Metal Film Resistors - CMF5557K600FHRE

Description
Metal Film Resistors - Through Hole CMF-55 57.6K 1% T-2 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 57.6K 1% T-2 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5557K600FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5557K600FHRE
Metal Film Resistors - CMF5557K600FHRE
Metal Film Resistors - Through Hole CMF-55 57.6K 1% T-2 R36

Metal Film Resistors - Through Hole CMF-55 57.6K 1% T-2 R36

Supplier's Site
Through Hole Resistors - CMF5557K600FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600FHRE-ND
Through Hole Resistors CMF5557K600FHRE-ND
57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 57.6K 1% T-2 R36 Vishay - 68P9698 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6K 1% T-2 R36 Vishay
68P9698
Cmf-55 57.6K 1% T-2 R36 Vishay 68P9698
CMF-55 57.6K 1% T-2 R36

CMF-55 57.6K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600FHRE CMF5557K600FHRE-ND 68P9698
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 57.6K 1% T-2 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details