Vishay Intertechnology, Inc. RES 57.6K OHM 1% 50PPM 1/2W CMF5557K600FHEB

Description
RES 57.6Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 57.6Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1% 50PPM 1/2W - CMF5557K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1% 50PPM 1/2W
CMF5557K600FHEB
RES 57.6K OHM 1% 50PPM 1/2W CMF5557K600FHEB
RES 57.6Kohm 1% 50PPM 1/2W

RES 57.6Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF57.6KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF57.6KHFTR-ND
Through Hole Resistors CMF57.6KHFTR-ND
57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF57.6KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF57.6KHFCT-ND
Through Hole Resistors CMF57.6KHFCT-ND
57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5557K600FHEB CMF57.6KHFTR-ND
Product Name RES 57.6K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details