Vishay Intertechnology, Inc. RES 57.6K OHM 1/2W .1% AXIAL CMF5557K600BHEB

Description
RES 57.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/2W .1% AXIAL - CMF5557K600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/2W .1% AXIAL
CMF5557K600BHEB
RES 57.6K OHM 1/2W .1% AXIAL CMF5557K600BHEB
RES 57.6Kohm 1/2W .1% AXIAL

RES 57.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5557K600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600BHEB-ND
Through Hole Resistors CMF5557K600BHEB-ND
57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 57.6K .1% T-2 Eb E3 Vishay - 68P9689 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6K .1% T-2 Eb E3 Vishay
68P9689
Cmf-55 57.6K .1% T-2 Eb E3 Vishay 68P9689
CMF-55 57.6K .1% T-2 EB e3

CMF-55 57.6K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600BHEB CMF5557K600BHEB-ND 68P9689
Product Name RES 57.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 57.6K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details