Vishay Intertechnology, Inc. RES 57.6K OHM 1/2W .1% AXIAL CMF5557K600BEEK

Description
RES 57.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/2W .1% AXIAL - CMF5557K600BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/2W .1% AXIAL
CMF5557K600BEEK
RES 57.6K OHM 1/2W .1% AXIAL CMF5557K600BEEK
RES 57.6Kohm 1/2W .1% AXIAL

RES 57.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5557K600BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600BEEK-ND
Through Hole Resistors CMF5557K600BEEK-ND
57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 57.6K .1% T-9 Ek E3 Vishay - 68P9687 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6K .1% T-9 Ek E3 Vishay
68P9687
Cmf-55 57.6K .1% T-9 Ek E3 Vishay 68P9687
CMF-55 57.6K .1% T-9 EK e3

CMF-55 57.6K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600BEEK CMF5557K600BEEK-ND 68P9687
Product Name RES 57.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 57.6K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers