Vishay Intertechnology, Inc. Through Hole Resistors CMF5557K600BEBF

Description
57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5557K600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5557K600BEBF-ND
Through Hole Resistors CMF5557K600BEBF-ND
57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 57.6K OHM 1/2W .1% AXIAL - CMF5557K600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/2W .1% AXIAL
CMF5557K600BEBF
RES 57.6K OHM 1/2W .1% AXIAL CMF5557K600BEBF
RES 57.6Kohm 1/2W .1% AXIAL

RES 57.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 57.6K .1% T-9 B14 Vishay - 68P9686 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 57.6K .1% T-9 B14 Vishay
68P9686
Cmf-55 57.6K .1% T-9 B14 Vishay 68P9686
CMF-55 57.6K .1% T-9 B14

CMF-55 57.6K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5557K600BEBF-ND CMF5557K600BEBF 68P9686
Product Name Through Hole Resistors RES 57.6K OHM 1/2W .1% AXIAL Cmf-55 57.6K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details