Vishay Intertechnology, Inc. Through Hole Resistors CMF55576R00FKEB70

Description
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55576R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576R00FKEB70-ND
Through Hole Resistors CMF55576R00FKEB70-ND
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 576 OHM 1/2W 1% AXIAL - CMF55576R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/2W 1% AXIAL
CMF55576R00FKEB70
RES 576 OHM 1/2W 1% AXIAL CMF55576R00FKEB70
RES 576ohm 1/2W 1% AXIAL

RES 576ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 576 1% T-1 Eb E3 Vishay - 68P9743 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 576 1% T-1 Eb E3 Vishay
68P9743
Cmf-55-70 576 1% T-1 Eb E3 Vishay 68P9743
CMF-55-70 576 1% T-1 EB e3

CMF-55-70 576 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576R00FKEB70-ND CMF55576R00FKEB70 68P9743
Product Name Through Hole Resistors RES 576 OHM 1/2W 1% AXIAL Cmf-55-70 576 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers