Vishay Intertechnology, Inc. RES 576 OHM 1/2W 1% AXIAL CMF55576R00FKEA70

Description
RES 576ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/2W 1% AXIAL - CMF55576R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/2W 1% AXIAL
CMF55576R00FKEA70
RES 576 OHM 1/2W 1% AXIAL CMF55576R00FKEA70
RES 576ohm 1/2W 1% AXIAL

RES 576ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55576R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576R00FKEA70-ND
Through Hole Resistors CMF55576R00FKEA70-ND
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 576 1% T-1 Ea E3 Vishay - 68P9742 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 576 1% T-1 Ea E3 Vishay
68P9742
Cmf-55-70 576 1% T-1 Ea E3 Vishay 68P9742
CMF-55-70 576 1% T-1 EA e3

CMF-55-70 576 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576R00FKEA70 CMF55576R00FKEA70-ND 68P9742
Product Name RES 576 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 576 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers