Vishay Intertechnology, Inc. Through Hole Resistors CMF55576R00FHEK

Description
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55576R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576R00FHEK-ND
Through Hole Resistors CMF55576R00FHEK-ND
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 576 OHM 1/2W 1% AXIAL - CMF55576R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/2W 1% AXIAL
CMF55576R00FHEK
RES 576 OHM 1/2W 1% AXIAL CMF55576R00FHEK
RES 576ohm 1/2W 1% AXIAL

RES 576ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 576 1% T-2 Ek E3 Vishay - 68P9741 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 576 1% T-2 Ek E3 Vishay
68P9741
Cmf-55 576 1% T-2 Ek E3 Vishay 68P9741
CMF-55 576 1% T-2 EK e3

CMF-55 576 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576R00FHEK-ND CMF55576R00FHEK 68P9741
Product Name Through Hole Resistors RES 576 OHM 1/2W 1% AXIAL Cmf-55 576 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers