Vishay Intertechnology, Inc. RES 576 OHM 1% 50PPM 1/2W CMF55576R00FHEB

Description
RES 576ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 576ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1% 50PPM 1/2W - CMF55576R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1% 50PPM 1/2W
CMF55576R00FHEB
RES 576 OHM 1% 50PPM 1/2W CMF55576R00FHEB
RES 576ohm 1% 50PPM 1/2W

RES 576ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF576HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF576HFTR-ND
Through Hole Resistors CMF576HFTR-ND
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF576HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF576HFCT-ND
Through Hole Resistors CMF576HFCT-ND
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55576R00FHEB CMF576HFTR-ND
Product Name RES 576 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details