Vishay Intertechnology, Inc. Metal Film Resistors - CMF55576R00FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55576R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55576R00FHBF
Metal Film Resistors - CMF55576R00FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55576R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576R00FHBF-ND
Through Hole Resistors CMF55576R00FHBF-ND
576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,576Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C6587
Resistor,metal Film,576Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C6587
Resistor,Metal Film,576Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,576Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576R00FHBF CMF55576R00FHBF-ND 41C6587
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,576Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers