Vishay Intertechnology, Inc. Through Hole Resistors CMF55576K00FKEA

Description
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55576K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00FKEA-ND
Through Hole Resistors CMF55576K00FKEA-ND
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 576K OHM 1/2W 1% AXIAL - CMF55576K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W 1% AXIAL
CMF55576K00FKEA
RES 576K OHM 1/2W 1% AXIAL CMF55576K00FKEA
RES 576Kohm 1/2W 1% AXIAL

RES 576Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 576K 1% T-1 Ea E3 Vishay - 48P6981 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 576K 1% T-1 Ea E3 Vishay
48P6981
Cmf-55 576K 1% T-1 Ea E3 Vishay 48P6981
CMF-55 576K 1% T-1 EA e3

CMF-55 576K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00FKEA-ND CMF55576K00FKEA 48P6981
Product Name Through Hole Resistors RES 576K OHM 1/2W 1% AXIAL Cmf-55 576K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details