Vishay Intertechnology, Inc. RES 576K OHM 1/2W 1% AXIAL CMF55576K00FHEK

Description
RES 576Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/2W 1% AXIAL - CMF55576K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W 1% AXIAL
CMF55576K00FHEK
RES 576K OHM 1/2W 1% AXIAL CMF55576K00FHEK
RES 576Kohm 1/2W 1% AXIAL

RES 576Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55576K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00FHEK-ND
Through Hole Resistors CMF55576K00FHEK-ND
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 576K 1% T-2 Ek E3 Vishay - 68P9729 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 576K 1% T-2 Ek E3 Vishay
68P9729
Cmf-55 576K 1% T-2 Ek E3 Vishay 68P9729
CMF-55 576K 1% T-2 EK e3

CMF-55 576K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00FHEK CMF55576K00FHEK-ND 68P9729
Product Name RES 576K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 576K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers