Vishay Intertechnology, Inc. RES 576K OHM 1% 50PPM 1/2W CMF55576K00FHEB

Description
RES 576Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 576Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1% 50PPM 1/2W - CMF55576K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1% 50PPM 1/2W
CMF55576K00FHEB
RES 576K OHM 1% 50PPM 1/2W CMF55576K00FHEB
RES 576Kohm 1% 50PPM 1/2W

RES 576Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF576KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF576KHFTR-ND
Through Hole Resistors CMF576KHFTR-ND
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 576K 1% T-2 Eb E3 Vishay - 68P9728 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 576K 1% T-2 Eb E3 Vishay
68P9728
Cmf-55 576K 1% T-2 Eb E3 Vishay 68P9728
CMF-55 576K 1% T-2 EB e3

CMF-55 576K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00FHEB CMF576KHFTR-ND 68P9728
Product Name RES 576K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 576K 1% T-2 Eb E3 Vishay
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details