Vishay Intertechnology, Inc. RES 576K OHM 1/2W 1% AXIAL CMF55576K00FEBF

Description
RES 576Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/2W 1% AXIAL - CMF55576K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W 1% AXIAL
CMF55576K00FEBF
RES 576K OHM 1/2W 1% AXIAL CMF55576K00FEBF
RES 576Kohm 1/2W 1% AXIAL

RES 576Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55576K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00FEBF-ND
Through Hole Resistors CMF55576K00FEBF-ND
576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55576K00FEBF CMF55576K00FEBF-ND
Product Name RES 576K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details