Vishay Intertechnology, Inc. RES 576K OHM 1/2W .5% AXIAL CMF55576K00DHRE

Description
RES 576Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/2W .5% AXIAL - CMF55576K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W .5% AXIAL
CMF55576K00DHRE
RES 576K OHM 1/2W .5% AXIAL CMF55576K00DHRE
RES 576Kohm 1/2W .5% AXIAL

RES 576Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55576K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00DHRE-ND
Through Hole Resistors CMF55576K00DHRE-ND
576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 576K .5% T-2 R36 Vishay - 68P9727 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 576K .5% T-2 R36 Vishay
68P9727
Cmf-55 576K .5% T-2 R36 Vishay 68P9727
CMF-55 576K .5% T-2 R36

CMF-55 576K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00DHRE CMF55576K00DHRE-ND 68P9727
Product Name RES 576K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 576K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details