Vishay Intertechnology, Inc. RES 576K OHM 1/2W .5% AXIAL CMF55576K00DHR6

Description
RES 576Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/2W .5% AXIAL - CMF55576K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W .5% AXIAL
CMF55576K00DHR6
RES 576K OHM 1/2W .5% AXIAL CMF55576K00DHR6
RES 576Kohm 1/2W .5% AXIAL

RES 576Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55576K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00DHR6-ND
Through Hole Resistors CMF55576K00DHR6-ND
576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,576Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6573
Resistor,metal Film,576Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6573
Resistor,Metal Film,576KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,576KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00DHR6 CMF55576K00DHR6-ND 41C6573
Product Name RES 576K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,576Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers