Vishay Intertechnology, Inc. Through Hole Resistors CMF55576K00DHEB

Description
576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55576K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00DHEB-ND
Through Hole Resistors CMF55576K00DHEB-ND
576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 576K OHM 1/2W .5% AXIAL - CMF55576K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W .5% AXIAL
CMF55576K00DHEB
RES 576K OHM 1/2W .5% AXIAL CMF55576K00DHEB
RES 576Kohm 1/2W .5% AXIAL

RES 576Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 576K .5% T-2 Eb E3 Vishay - 68P9726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 576K .5% T-2 Eb E3 Vishay
68P9726
Cmf-55 576K .5% T-2 Eb E3 Vishay 68P9726
CMF-55 576K .5% T-2 EB e3

CMF-55 576K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00DHEB-ND CMF55576K00DHEB 68P9726
Product Name Through Hole Resistors RES 576K OHM 1/2W .5% AXIAL Cmf-55 576K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers