Vishay Intertechnology, Inc. RES 576K OHM 1/2W .5% AXIAL CMF55576K00DHEA

Description
RES 576Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/2W .5% AXIAL - CMF55576K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W .5% AXIAL
CMF55576K00DHEA
RES 576K OHM 1/2W .5% AXIAL CMF55576K00DHEA
RES 576Kohm 1/2W .5% AXIAL

RES 576Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55576K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00DHEA-ND
Through Hole Resistors CMF55576K00DHEA-ND
576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 576K .5% T-2 Ea E3 Vishay - 68P9725 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 576K .5% T-2 Ea E3 Vishay
68P9725
Cmf-55 576K .5% T-2 Ea E3 Vishay 68P9725
CMF-55 576K .5% T-2 EA e3

CMF-55 576K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00DHEA CMF55576K00DHEA-ND 68P9725
Product Name RES 576K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 576K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers