Vishay Intertechnology, Inc. Through Hole Resistors CMF55576K00BHRE

Description
576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55576K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00BHRE-ND
Through Hole Resistors CMF55576K00BHRE-ND
576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 576K OHM 1/2W .1% AXIAL - CMF55576K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W .1% AXIAL
CMF55576K00BHRE
RES 576K OHM 1/2W .1% AXIAL CMF55576K00BHRE
RES 576Kohm 1/2W .1% AXIAL

RES 576Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 92H2788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
92H2788
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 92H2788
Resistor,Metal Film,576KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,576KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00BHRE-ND CMF55576K00BHRE 92H2788
Product Name Through Hole Resistors RES 576K OHM 1/2W .1% AXIAL Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details