Vishay Intertechnology, Inc. Through Hole Resistors CMF55576K00BHEA

Description
576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55576K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00BHEA-ND
Through Hole Resistors CMF55576K00BHEA-ND
576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55576K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55576K00BHEA
Metal Film Resistors - CMF55576K00BHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 576K .1% T-2 Ea E3 Vishay - 68P9724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 576K .1% T-2 Ea E3 Vishay
68P9724
Cmf-55 576K .1% T-2 Ea E3 Vishay 68P9724
CMF-55 576K .1% T-2 EA e3

CMF-55 576K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00BHEA-ND CMF55576K00BHEA 68P9724
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 576K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details