Vishay Intertechnology, Inc. RES 576K OHM 1/2W .1% AXIAL CMF55576K00BER6

Description
RES 576Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/2W .1% AXIAL - CMF55576K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/2W .1% AXIAL
CMF55576K00BER6
RES 576K OHM 1/2W .1% AXIAL CMF55576K00BER6
RES 576Kohm 1/2W .1% AXIAL

RES 576Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55576K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55576K00BER6-ND
Through Hole Resistors CMF55576K00BER6-ND
576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6568
Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6568
Resistor,Metal Film,576KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,576KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55576K00BER6 CMF55576K00BER6-ND 41C6568
Product Name RES 576K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,576Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details