Vishay Intertechnology, Inc. RES 56.2 OHM 1% 50PPM 1/2W CMF5556R200FHEB

Description
RES 56.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 56.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1% 50PPM 1/2W - CMF5556R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1% 50PPM 1/2W
CMF5556R200FHEB
RES 56.2 OHM 1% 50PPM 1/2W CMF5556R200FHEB
RES 56.2ohm 1% 50PPM 1/2W

RES 56.2ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF56.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF56.2HFTR-ND
Through Hole Resistors CMF56.2HFTR-ND
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF56.2HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF56.2HFCT-ND
Through Hole Resistors CMF56.2HFCT-ND
56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5556R200FHEB CMF56.2HFTR-ND
Product Name RES 56.2 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details